Bivar, Inc. Nylon Tubular, 0.400 in. Length, 0.250 O 912-400

Description
Nylon Tubular, 0.400 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.400 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.400 in. Length, 0.250 O
912-400
Nylon Tubular, 0.400 in. Length, 0.250 O 912-400
Nylon Tubular, 0.400 in. Length, 0.250 O

Nylon Tubular, 0.400 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 912-400
Product Name Nylon Tubular, 0.400 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Hollow cathode lamp - L2433-48NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Halogen Light - 1155088 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details