Bivar, Inc. Board Spacers, Standoffs 908-3MM

Description
"Round Spacer Unthreaded Nylon 0.118"" (3.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.118"" (3.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 908-3MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
908-3MM-ND
Board Spacers, Standoffs 908-3MM-ND
"Round Spacer Unthreaded Nylon 0.118"" (3.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.118"" (3.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
908-3MM
Standoffs & Spacers 908-3MM
Standoffs & Spacers Plastic Spcr 3mm Nylon White

Standoffs & Spacers Plastic Spcr 3mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 908-3MM-ND 908-3MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details