Bivar, Inc. Board Spacers, Standoffs 908-2.5MM

Description
"Round Spacer Unthreaded Nylon 0.100"" (2.54mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.100"" (2.54mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-2490-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-2490-ND
Board Spacers, Standoffs 492-2490-ND
"Round Spacer Unthreaded Nylon 0.100"" (2.54mm) Natural"

"Round Spacer Unthreaded Nylon 0.100"" (2.54mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
908-2.5MM
Standoffs & Spacers 908-2.5MM
Standoffs & Spacers Plastic Spcr 2.5mm Nylon White

Standoffs & Spacers Plastic Spcr 2.5mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-2490-ND 908-2.5MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers