Bivar, Inc. Nylon Tubular, 0.030 in. Length, 0.187 O 908-030

Description
Nylon Tubular, 0.030 in. Length, 0.187 O
Request a Quote
Description
Nylon Tubular, 0.030 in. Length, 0.187 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.030 in. Length, 0.187 O
908-030
Nylon Tubular, 0.030 in. Length, 0.187 O 908-030
Nylon Tubular, 0.030 in. Length, 0.187 O

Nylon Tubular, 0.030 in. Length, 0.187 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 908-030
Product Name Nylon Tubular, 0.030 in. Length, 0.187 O
Diameter 4.75 mm (0.1870 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-3NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
30mm Replacement Lamp 800T PB - 800T-N261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Spotlights & Downlights - 1225162 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details