Bivar, Inc. Nylon Tubular, 0.135 in. Length, 0.250 O 905-135

Description
Nylon Tubular, 0.135 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.135 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.135 in. Length, 0.250 O
905-135
Nylon Tubular, 0.135 in. Length, 0.250 O 905-135
Nylon Tubular, 0.135 in. Length, 0.250 O

Nylon Tubular, 0.135 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 905-135
Product Name Nylon Tubular, 0.135 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details