Bivar, Inc. Board Spacers, Standoffs 905-1.150

Description
"Round Spacer Unthreaded Nylon 1.150"" (29.21mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 1.150"" (29.21mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 905-1.150-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
905-1.150-ND
Board Spacers, Standoffs 905-1.150-ND
"Round Spacer Unthreaded Nylon 1.150"" (29.21mm) Natural"

"Round Spacer Unthreaded Nylon 1.150"" (29.21mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
905-1.150
Standoffs & Spacers 905-1.150
Standoffs & Spacers Plastic Spcr 1.15 in Nylon White

Standoffs & Spacers Plastic Spcr 1.15 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 905-1.150-ND 905-1.150
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details