Bivar, Inc. Board Spacers, Standoffs 904-150

Description
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1759-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1759-ND
Board Spacers, Standoffs 492-1759-ND
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"

"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar - 83J8880 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar
83J8880
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar 83J8880
PCB MOUNTING, ROUND, NYLON 6, 0.15INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.15"; External Width:4.7mm; Product Range:-; Inner Diameter:1.6mm; Outer Diameter:4.7mm; Overall Length:0.15" RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 0.15INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.15"; External Width:4.7mm; Product Range:-; Inner Diameter:1.6mm; Outer Diameter:4.7mm; Overall Length:0.15" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
904-150
Standoffs & Spacers 904-150
Standoffs & Spacers Plastic Spcr .15 in Nylon White

Standoffs & Spacers Plastic Spcr .15 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1759-ND 83J8880 904-150
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Aluminum Standoffs - BSOA-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details