Bivar, Inc. Board Spacers, Standoffs 903-250

Description
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1758-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1758-ND
Board Spacers, Standoffs 492-1758-ND
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 0.25Inch; Pcb Support Type Bivar - 19C2509 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 0.25Inch; Pcb Support Type Bivar
19C2509
Pcb Mounting, Round, Nylon 6, 0.25Inch; Pcb Support Type Bivar 19C2509
PCB MOUNTING, ROUND, NYLON 6, 0.25INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.25"; External Width:4mm; Product Range:-; Inner Diameter:1.2mm; Outer Diameter:4mm; Overall Length:0.25" RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 0.25INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.25"; External Width:4mm; Product Range:-; Inner Diameter:1.2mm; Outer Diameter:4mm; Overall Length:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
903-250
Standoffs & Spacers 903-250
Standoffs & Spacers Plastic Spcr .25 in Nylon White

Standoffs & Spacers Plastic Spcr .25 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1758-ND 19C2509 903-250
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 0.25Inch; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-8632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details