Bivar, Inc. Nylon Tubular, 0.095 in. Length, 0.156 O 903-095

Description
Nylon Tubular, 0.095 in. Length, 0.156 O
Request a Quote
Description
Nylon Tubular, 0.095 in. Length, 0.156 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.095 in. Length, 0.156 O
903-095
Nylon Tubular, 0.095 in. Length, 0.156 O 903-095
Nylon Tubular, 0.095 in. Length, 0.156 O

Nylon Tubular, 0.095 in. Length, 0.156 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 903-095
Product Name Nylon Tubular, 0.095 in. Length, 0.156 O
Diameter 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-46NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details