Bivar, Inc. Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White 902-190

Description
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White
Request a Quote Datasheet
Description
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White - 902-190 - Heilind Electronics, Inc.
Wilmington, MA, United States
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White
902-190
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White 902-190
Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White

Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White

Buy Now
Board Spacers, Standoffs - 902-190-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
902-190-ND
Board Spacers, Standoffs 902-190-ND
"Round Spacer Unthreaded Nylon 0.190"" (4.83mm) Natural"

"Round Spacer Unthreaded Nylon 0.190"" (4.83mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
902-190
Standoffs & Spacers 902-190
Standoffs & Spacers Plastic Spcr .19 in Nylon White

Standoffs & Spacers Plastic Spcr .19 in Nylon White

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 902-190 902-190-ND 902-190
Product Name Nylon Tubular, 0.19 in. 0.125 Length, OD, 0.032 ID, White Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers