Bivar, Inc. Holders, Spacers, Standoffs 460-170

Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.170"" (4.32mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Natural Nylon 0.170"" (4.32mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 460-170-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
460-170-ND
Holders, Spacers, Standoffs 460-170-ND
"T1, T1 3/4 LED Standoff Natural Nylon 0.170"" (4.32mm)"

"T1, T1 3/4 LED Standoff Natural Nylon 0.170"" (4.32mm)"

Buy Now Datasheet
Spacer Standoff - 100-460-170 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-460-170
Spacer Standoff 100-460-170
MNTG PAD NYL Product overview: 460-170 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-170 can be used for catalog matching and distributor lookup.

MNTG PAD NYL Product overview: 460-170 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-460-170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 460-170-ND 100-460-170
Product Name Holders, Spacers, Standoffs Spacer Standoff
Material Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details