Bivar, Inc. LEDs - Spacers, Standoffs 460-120

Description
LED MOUNTING PAD NYLON 3.0MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 3.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1732-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1732-ND
LEDs - Spacers, Standoffs 492-1732-ND
LED MOUNTING PAD NYLON 3.0MM

LED MOUNTING PAD NYLON 3.0MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
460-120
LED Mounting Hardware 460-120
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1732-ND 460-120
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796500 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13 x 2.4 x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Holders - 2213258-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details