Bivar, Inc. LEDs - Spacers, Standoffs 460-060

Description
LED NYLON MOUNTING PAD
Request a Quote Datasheet
Description
LED NYLON MOUNTING PAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1494-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1494-ND
LEDs - Spacers, Standoffs 492-1494-ND
LED NYLON MOUNTING PAD

LED NYLON MOUNTING PAD

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
460-060
LED Mounting Hardware 460-060
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1494-ND 460-060
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796229 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.11 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details