Bivar, Inc. LEDs - Spacers, Standoffs 456-500

Description
LED MOUNTING PAD NYLON 12.7MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 12.7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1731-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1731-ND
LEDs - Spacers, Standoffs 492-1731-ND
LED MOUNTING PAD NYLON 12.7MM

LED MOUNTING PAD NYLON 12.7MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
456-500
LED Mounting Hardware 456-500
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1731-ND 456-500
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8mm
Lead Length 8 mm (0.3150 inch)
View Details
LEDs - Spacers, Standoffs - 486-7071-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8901 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers