Bivar, Inc. LEDs - Spacers, Standoffs 455-350

Description
MNTG PAD NYL
Request a Quote Datasheet
Description
MNTG PAD NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-2485-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-2485-ND
LEDs - Spacers, Standoffs 492-2485-ND
MNTG PAD NYL

MNTG PAD NYL

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
455-350
LED Mounting Hardware 455-350
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2485-ND 455-350
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8321 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796251 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details