Bivar, Inc. LEDs - Spacers, Standoffs 455-320

Description
LED MOUNTING PAD NYLON 8.1MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 8.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1730-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1730-ND
LEDs - Spacers, Standoffs 492-1730-ND
LED MOUNTING PAD NYLON 8.1MM

LED MOUNTING PAD NYLON 8.1MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
455-320
LED Mounting Hardware 455-320
LED Mounting Hardware LED Mount Vert 3 or 5mm White

LED Mounting Hardware LED Mount Vert 3 or 5mm White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1730-ND 455-320
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707654 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8323 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details