Bivar, Inc. LEDs - Spacers, Standoffs 455-200

Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1727-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1727-ND
LEDs - Spacers, Standoffs 492-1727-ND
LED MOUNTING PAD NYLON 5.1MM

LED MOUNTING PAD NYLON 5.1MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
455-200
LED Mounting Hardware 455-200
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1727-ND 455-200
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder straight or angled with 3 mm and 5 mm LED - SRL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707559 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
Spacer Mount for LED - 8923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 6-2154874-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details