Bivar, Inc. LEDs - Spacers, Standoffs 450-200

Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1726-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1726-ND
LEDs - Spacers, Standoffs 492-1726-ND
LED MOUNTING PAD NYLON 5.1MM

LED MOUNTING PAD NYLON 5.1MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
450-200
LED Mounting Hardware 450-200
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1726-ND 450-200
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
T-1 3/4 Lens Cap-Green - 8681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 664516 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 33
View Details