Bivar, Inc. LEDs - Spacers, Standoffs 450-150

Description
LED MOUNTING PAD NYLON 3.8MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 3.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1725-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1725-ND
LEDs - Spacers, Standoffs 492-1725-ND
LED MOUNTING PAD NYLON 3.8MM

LED MOUNTING PAD NYLON 3.8MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
450-150
LED Mounting Hardware 450-150
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1725-ND 450-150
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details
LEDs - Spacers, Standoffs - 36-7034-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details