Bivar, Inc. Component Insulators, Mounts, Spacers 424-200

Description
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1492-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1492-ND
Component Insulators, Mounts, Spacers 492-1492-ND
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) White"

"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) White"

Buy Now Datasheet
Transistor Mount, Nylon 6.6; Height Bivar - 33R8454 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, Nylon 6.6; Height Bivar
33R8454
Transistor Mount, Nylon 6.6; Height Bivar 33R8454
TRANSISTOR MOUNT, NYLON 6.6; Height:0.2"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, NYLON 6.6; Height:0.2"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1492-ND 33R8454
Product Name Component Insulators, Mounts, Spacers Transistor Mount, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details