Bivar, Inc. Perm-O-Pads; Accessory Type Bivar 311-200

Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.3 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes
Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.3 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Perm-O-Pads, part number 96H8159, are designed as capacitor mount pads made from nylon 6/6 material, rated 94V-2. The pads feature a rectangular shape with dimensions of 0.3 inches in length, 0.1 inches in width, and a thickness of 0.14 inches. The product is RoHS compliant, ensuring it meets environmental standards. The design includes specific counterbore dimensions, with a typical diameter of 0.055 inches (1.4mm) and a tolerance specification for precise applications. This product is suitable for engineers looking for reliable mounting solutions for capacitors in their projects.

Datasheet Summary
Powered by GS/AI

Perm-O-Pads, part number 96H8159, are designed as capacitor mount pads made from nylon 6/6 material, rated 94V-2. The pads feature a rectangular shape with dimensions of 0.3 inches in length, 0.1 inches in width, and a thickness of 0.14 inches. The product is RoHS compliant, ensuring it meets environmental standards. The design includes specific counterbore dimensions, with a typical diameter of 0.055 inches (1.4mm) and a tolerance specification for precise applications. This product is suitable for engineers looking for reliable mounting solutions for capacitors in their projects.

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads; Accessory Type Bivar - 96H8159 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads; Accessory Type Bivar
96H8159
Perm-O-Pads; Accessory Type Bivar 96H8159
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.3 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes

PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular, 2 Leads, 0.3 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H8159
Product Name Perm-O-Pads; Accessory Type Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers