Bivar, Inc. Perm-O-Pads; Accessory Type Bivar 304 300

Description
PERM-O-PADS; Accessory Type:Capacitor Mount; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.39 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No
Datasheet
Description
PERM-O-PADS; Accessory Type:Capacitor Mount; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.39 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads; Accessory Type Bivar - 48K7494 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads; Accessory Type Bivar
48K7494
Perm-O-Pads; Accessory Type Bivar 48K7494
PERM-O-PADS; Accessory Type:Capacitor Mount; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.39 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No

PERM-O-PADS; Accessory Type:Capacitor Mount; Clip Diameter:-; Product Range:-; Features:Rectangular, 2 Lead,0.39 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48K7494
Product Name Perm-O-Pads; Accessory Type Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details