Bivar, Inc. Component Insulators, Mounts, Spacers 117-080

Description
"Component Mount TO-18 Circular 0.080"" (2.03mm) Natural"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.080"" (2.03mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1486-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1486-ND
Component Insulators, Mounts, Spacers 492-1486-ND
"Component Mount TO-18 Circular 0.080"" (2.03mm) Natural"

"Component Mount TO-18 Circular 0.080"" (2.03mm) Natural"

Buy Now Datasheet
Led Mount, 0.255, Nylon 6.6; Height Bivar - 50B1095 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.255, Nylon 6.6; Height Bivar
50B1095
Led Mount, 0.255, Nylon 6.6; Height Bivar 50B1095
LED MOUNT, 0.255", NYLON 6.6; Height:0.08"; External Diameter:0.255"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.255", NYLON 6.6; Height:0.08"; External Diameter:0.255"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1486-ND 50B1095
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.255, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details