Bivar, Inc. Component Insulators, Mounts, Spacers 111-080

Description
"Component Mount TO-18 Circular 0.080"" (2.03mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.080"" (2.03mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1705-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1705-ND
Component Insulators, Mounts, Spacers 492-1705-ND
"Component Mount TO-18 Circular 0.080"" (2.03mm) White"

"Component Mount TO-18 Circular 0.080"" (2.03mm) White"

Buy Now Datasheet
Led Mount, 0.2, Nylon 6.6; Height Bivar - 20K5162 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Nylon 6.6; Height Bivar
20K5162
Led Mount, 0.2, Nylon 6.6; Height Bivar 20K5162
LED MOUNT, 0.2", NYLON 6.6; Height:0.08"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", NYLON 6.6; Height:0.08"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1705-ND 20K5162
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.2, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M5-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details