"Component Mount TO-18 Circular 0.100"" (2.54mm) White"
LED MOUNT, 0.245", NYLON 6.6; Height:0.1"; External Diameter:0.245"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 492-1701-ND | 50B1092 |
| Product Name | Component Insulators, Mounts, Spacers | Led Mount, 0.245, Nylon 6.6; Height Bivar |
| Type & Shape | Mount |