Bivar, Inc. BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6 102-050

Description
BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6
Datasheet
Description
BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIVAR 102-050 LED MOUNT, 0.245
Hong Kong, China
BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6
100-102-050
BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6 100-102-050
BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6

BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6

Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
102-050
LED Mounting Hardware 102-050
LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White

LED Mounting Hardware Perm-O-Pad Round TO-18 Mnt White

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 100-102-050 102-050
Product Name BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6 LED Mounting Hardware
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
LED Light Pipes - 1707684 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.11 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
LEDs - Spacers, Standoffs - 36-7043-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details