BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA directly to other PCI devices such as an embedded processor or high-speed storage peripheral.
| BitFlow, Inc. | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | RUN-PCI-44 |
| Product Name | Road Runner 44 |
| Color / Mono | Monochrome; Color |
| Analog / Digital | Digital camera inputs |
| Digital Input Pixel Depth | 32 bits |
| Acquisition Formats | RS-422 |