BitFlow, Inc. Karbon 4D KBN-PCE-CL4-D

Description
Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed with two main applications in mind. First, in situations where more than one camera is needed, the Karbon-CL can reduce both the system cost and the hardware footprint by its ability to acquire from up to four cameras. Second, in situations where extremely high data rates and/or frame rates are required, the Karbon-CL has been designed to acqcuire up to 160 bits at 85 MHz pixel clock rate and DMA at data rates up to 2.0 GB/S. For example, the Karbon-CL can acquire simultaneously from two 10-tap CL cameras.
Description
Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed with two main applications in mind. First, in situations where more than one camera is needed, the Karbon-CL can reduce both the system cost and the hardware footprint by its ability to acquire from up to four cameras. Second, in situations where extremely high data rates and/or frame rates are required, the Karbon-CL has been designed to acqcuire up to 160 bits at 85 MHz pixel clock rate and DMA at data rates up to 2.0 GB/S. For example, the Karbon-CL can acquire simultaneously from two 10-tap CL cameras.

Suppliers

Company
Product
Description
Supplier Links
Karbon 4D - KBN-PCE-CL4-D - BitFlow, Inc.
Woburn, MA, USA
Karbon 4D
KBN-PCE-CL4-D
Karbon 4D KBN-PCE-CL4-D
Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed with two main applications in mind. First, in situations where more than one camera is needed, the Karbon-CL can reduce both the system cost and the hardware footprint by its ability to acquire from up to four cameras. Second, in situations where extremely high data rates and/or frame rates are required, the Karbon-CL has been designed to acqcuire up to 160 bits at 85 MHz pixel clock rate and DMA at data rates up to 2.0 GB/S. For example, the Karbon-CL can acquire simultaneously from two 10-tap CL cameras.

Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed with two main applications in mind. First, in situations where more than one camera is needed, the Karbon-CL can reduce both the system cost and the hardware footprint by its ability to acquire from up to four cameras. Second, in situations where extremely high data rates and/or frame rates are required, the Karbon-CL has been designed to acqcuire up to 160 bits at 85 MHz pixel clock rate and DMA at data rates up to 2.0 GB/S. For example, the Karbon-CL can acquire simultaneously from two 10-tap CL cameras.

Supplier's Site

Technical Specifications

  BitFlow, Inc.
Product Category Frame Grabbers
Product Number KBN-PCE-CL4-D
Product Name Karbon 4D
Color / Mono Monochrome; Color
Analog / Digital Digital camera inputs
Digital Input Pixel Depth 160 bits
Acquisition Formats Non-standard/Other
Unlock Full Specs
to access all available technical data