Karbon-CL is the world's first four-camera PCI Express frame grabber. It can simultaneously acquire from up to four Base CL cameras or two Full CL cameras (including 10-tap CL). It is built on top of BitFlow's FlowThru technology, which provides zero latency access to data, super low CPU usage, and unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed with two main applications in mind. First, in situations where more than one camera is needed, the Karbon-CL can reduce both the system cost and the hardware footprint by its ability to acquire from up to four cameras. Second, in situations where extremely high data rates and/or frame rates are required, the Karbon-CL has been designed to acqcuire up to 160 bits at 85 MHz pixel clock rate and DMA at data rates up to 2.0 GB/S. For example, the Karbon-CL can acquire simultaneously from two 10-tap CL cameras.
| BitFlow, Inc. | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | KBN-PCE-CL2-D |
| Product Name | Karbon 2D |
| Color / Mono | Monochrome; Color |
| Analog / Digital | Digital camera inputs |
| Digital Input Pixel Depth | 160 bits |
| Acquisition Formats | Non-standard/Other |