BitFlow, Inc. Alta-AN2 ALT-PCE-AN2

Description
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers are high-quality, flexible, PCI Express bus imaging products, well supported by an easy-to-use SDK, and drivers for most popular software imaging packages. There are three main models in the Alta family: Alta-AN1, Alta-AN2 and Alta-AN4. The Alta-AN1 has one Virtual Frame Grabber (VFG) and can support one analog camera of any type. The Alta-AN2 has two VFGs and support two cameras, and the Alta-AN4 has four VFGs and support four cameras. Each Alta model is a half size x4 PCI Express board (supporting total data rate up to 1.0 GB/S). Each VFG is a completely independent frame grabber. This means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full frame rate and resolution.
Description
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers are high-quality, flexible, PCI Express bus imaging products, well supported by an easy-to-use SDK, and drivers for most popular software imaging packages. There are three main models in the Alta family: Alta-AN1, Alta-AN2 and Alta-AN4. The Alta-AN1 has one Virtual Frame Grabber (VFG) and can support one analog camera of any type. The Alta-AN2 has two VFGs and support two cameras, and the Alta-AN4 has four VFGs and support four cameras. Each Alta model is a half size x4 PCI Express board (supporting total data rate up to 1.0 GB/S). Each VFG is a completely independent frame grabber. This means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full frame rate and resolution.

Suppliers

Company
Product
Description
Supplier Links
Alta-AN2 - ALT-PCE-AN2 - BitFlow, Inc.
Woburn, MA, USA
Alta-AN2
ALT-PCE-AN2
Alta-AN2 ALT-PCE-AN2
The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers are high-quality, flexible, PCI Express bus imaging products, well supported by an easy-to-use SDK, and drivers for most popular software imaging packages. There are three main models in the Alta family: Alta-AN1, Alta-AN2 and Alta-AN4. The Alta-AN1 has one Virtual Frame Grabber (VFG) and can support one analog camera of any type. The Alta-AN2 has two VFGs and support two cameras, and the Alta-AN4 has four VFGs and support four cameras. Each Alta model is a half size x4 PCI Express board (supporting total data rate up to 1.0 GB/S). Each VFG is a completely independent frame grabber. This means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full frame rate and resolution.

The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers are high-quality, flexible, PCI Express bus imaging products, well supported by an easy-to-use SDK, and drivers for most popular software imaging packages. There are three main models in the Alta family: Alta-AN1, Alta-AN2 and Alta-AN4. The Alta-AN1 has one Virtual Frame Grabber (VFG) and can support one analog camera of any type. The Alta-AN2 has two VFGs and support two cameras, and the Alta-AN4 has four VFGs and support four cameras. Each Alta model is a half size x4 PCI Express board (supporting total data rate up to 1.0 GB/S). Each VFG is a completely independent frame grabber. This means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full frame rate and resolution.

Supplier's Site

Technical Specifications

  BitFlow, Inc.
Product Category Frame Grabbers
Product Number ALT-PCE-AN2
Product Name Alta-AN2
Color / Mono Monochrome; Color
Analog / Digital Analog camera inputs
Analog Input Pixel Depth 24 bits
Acquisition Formats RGB; Non-standard/Other
Acquisition Features Trigger Input; High resolution cameras; Gain scaling; Offset scaling; Progressive Scan
Unlock Full Specs
to access all available technical data