The Alta-AN is an affordable, versatile analog product family for Semiconductor and Industrial Vision OEMs. This family can acquire from almost any analog cameras on the market, from high speed asynchronous-reset monochrome cameras to super high resolution color HDTV cameras. The Alta frame grabbers are high-quality, flexible, PCI Express bus imaging products, well supported by an easy-to-use SDK, and drivers for most popular software imaging packages. There are three main models in the Alta family: Alta-AN1, Alta-AN2 and Alta-AN4. The Alta-AN1 has one Virtual Frame Grabber (VFG) and can support one analog camera of any type. The Alta-AN2 has two VFGs and support two cameras, and the Alta-AN4 has four VFGs and support four cameras. Each Alta model is a half size x4 PCI Express board (supporting total data rate up to 1.0 GB/S). Each VFG is a completely independent frame grabber. This means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full frame rate and resolution.
| BitFlow, Inc. | |
|---|---|
| Product Category | Frame Grabbers |
| Product Number | ALT-PCE-AN1 |
| Product Name | Alta-AN1 |
| Color / Mono | Monochrome; Color |
| Analog / Digital | Analog camera inputs |
| Analog Input Pixel Depth | 24 bits |
| Acquisition Formats | RGB; Non-standard/Other |
| Acquisition Features | Trigger Input; High resolution cameras; Gain scaling; Offset scaling; Progressive Scan |