Bison Gear and Engineering BISN AC Gearmotors 016-101-0037

Description
Gearmotor, 1/20HP, 43RPM, 115V
Description
Gearmotor, 1/20HP, 43RPM, 115V

Suppliers

Company
Product
Description
Supplier Links
BISN AC Gearmotors - 016-101-0037 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN AC Gearmotors
016-101-0037
BISN AC Gearmotors 016-101-0037
Gearmotor, 1/20HP, 43RPM, 115V

Gearmotor, 1/20HP, 43RPM, 115V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category AC Motors
Product Number 016-101-0037
Product Name BISN AC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
Frameless Torque Motor - QMT-LA 385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor - C Frame Model PM48 - PM4810-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0115 HP
Continuous Current 0.0740 amps
View Details
AC Single Phase Induction Motor - YHD-9060M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4691 HP
Continuous Current 1.7 amps
View Details