Bishop-Wisecarver Corporation Bushing OBL-01

Description
BUSHING SLEEVE FOR GHOSTING ROLLER BEA. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING SLEEVE FOR GHOSTING ROLLER BEA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 54503599 - Radwell International
Willingboro, NJ, United States
Bushing
54503599
Bushing 54503599
BUSHING SLEEVE FOR GHOSTING ROLLER BEA. FREE 2 YEAR RADWELL WARRANTY

BUSHING SLEEVE FOR GHOSTING ROLLER BEA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 54503599
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 110115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details
Snap Bushings - SB-875-9 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5620 inch (14.27 mm)
View Details
IRR: Inner Ring Races - IRR-1-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.4375 inch (36.51 mm)
View Details