Bishop-Wisecarver Corporation Bushing B4SS

Description
LINEAR BUSHINGMOUNTING SURFACE TO WHEEL VEE: 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BUSHINGMOUNTING SURFACE TO WHEEL VEE: 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 15890486 - Radwell International
Willingboro, NJ, United States
Bushing
15890486
Bushing 15890486
LINEAR BUSHINGMOUNTING SURFACE TO WHEEL VEE: 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

LINEAR BUSHINGMOUNTING SURFACE TO WHEEL VEE: 0.8120 IN, RECOMMENDED FASTENER: 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 15890486
Product Name Bushing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
Snap Bushings - SB-375-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details
Taper Lock Bushes - 183748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.5512 inch (14.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details