Bishop-Wisecarver Corporation Bushing B3SS

Description
CONCENTRIC LINEAR GUIDED WHEEL BUSHING, 3 SIZE, AISI 303 STAINLESS STEEL MATERIAL, 0.375 IN STANDARD HEAD PROFILE. FREE 2 YEAR RADWELL WARRANTY
Description
CONCENTRIC LINEAR GUIDED WHEEL BUSHING, 3 SIZE, AISI 303 STAINLESS STEEL MATERIAL, 0.375 IN STANDARD HEAD PROFILE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 15890478 - Radwell International
Willingboro, NJ, United States
Bushing
15890478
Bushing 15890478
CONCENTRIC LINEAR GUIDED WHEEL BUSHING, 3 SIZE, AISI 303 STAINLESS STEEL MATERIAL, 0.375 IN STANDARD HEAD PROFILE. FREE 2 YEAR RADWELL WARRANTY

CONCENTRIC LINEAR GUIDED WHEEL BUSHING, 3 SIZE, AISI 303 STAINLESS STEEL MATERIAL, 0.375 IN STANDARD HEAD PROFILE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 15890478
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details
IRR: Inner Ring Races - IRR-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 4.0000 inch (101.60 mm)
View Details