Bird Technologies Group Cable and Antenna SA-2000

Description
The SA-2000 is a 2 GHz cable and antenna analyzer from Bird. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additonal Features: This state of the art instrument incorporates a host of advanced features and capabilities that range from producing reliable measurements to increasing technician productivity with it’s unprecedented ease of use and powerful analytical and report generating functions. The SA2000 rejects on channel interfering signals to +13dBm, so you can test antennas located in active sites. Work when it is convenient – not just when a site can be powered down. Frequency Range 806-2000 MHz Return Loss 0 to –60dB Max. Input +22dBm Color display Pass fail indication Store up to 60 measurements with time/date stamp Built in parallel port Serial interface supports data transfer to a PC with compatible software
Description
The SA-2000 is a 2 GHz cable and antenna analyzer from Bird. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additonal Features: This state of the art instrument incorporates a host of advanced features and capabilities that range from producing reliable measurements to increasing technician productivity with it’s unprecedented ease of use and powerful analytical and report generating functions. The SA2000 rejects on channel interfering signals to +13dBm, so you can test antennas located in active sites. Work when it is convenient – not just when a site can be powered down. Frequency Range 806-2000 MHz Return Loss 0 to –60dB Max. Input +22dBm Color display Pass fail indication Store up to 60 measurements with time/date stamp Built in parallel port Serial interface supports data transfer to a PC with compatible software

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - SA-2000 - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
SA-2000
Cable and Antenna SA-2000
The SA-2000 is a 2 GHz cable and antenna analyzer from Bird. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additonal Features: This state of the art instrument incorporates a host of advanced features and capabilities that range from producing reliable measurements to increasing technician productivity with it’s unprecedented ease of use and powerful analytical and report generating functions. The SA2000 rejects on channel interfering signals to +13dBm, so you can test antennas located in active sites. Work when it is convenient – not just when a site can be powered down. Frequency Range 806-2000 MHz Return Loss 0 to –60dB Max. Input +22dBm Color display Pass fail indication Store up to 60 measurements with time/date stamp Built in parallel port Serial interface supports data transfer to a PC with compatible software

The SA-2000 is a 2 GHz cable and antenna analyzer from Bird. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additonal Features:

This state of the art instrument incorporates a host of advanced features and capabilities that range from producing reliable measurements to increasing technician productivity with it’s unprecedented ease of use and powerful analytical and report generating functions. The SA2000 rejects on channel interfering signals to +13dBm, so you can test antennas located in active sites. Work when it is convenient – not just when a site can be powered down.

Frequency Range 806-2000 MHz Return Loss 0 to –60dB Max. Input +22dBm Color display Pass fail indication Store up to 60 measurements with time/date stamp Built in parallel port Serial interface supports data transfer to a PC with compatible software

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SA-2000
Product Name Cable and Antenna
Frequency Range 2.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details