Bird Technologies Group Wattmeter 67C

Description
The 67C is a wattmeter from Bird. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions. The wattmeter is built around an accurate 50 ohm coaxial load resistor which becomes the transmitter load element, providing a practically reflectionless line termination from 25 to 1000 MHz. Power input to the load resistor is measured by a four-range crystal voltmeter reading directly in watts (5/15/50/150 W). A toggle switch determines the scale. Additional Features: 100-500-2500 W Water cooled (250W dry) 50 to 500 MHz frequency range (load), ±5% Supplied with a Type N input connector The 67C RF Absorption Wattmeter boasts a low VSWR (< 1.1) over the rated frequency range.
Description
The 67C is a wattmeter from Bird. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions. The wattmeter is built around an accurate 50 ohm coaxial load resistor which becomes the transmitter load element, providing a practically reflectionless line termination from 25 to 1000 MHz. Power input to the load resistor is measured by a four-range crystal voltmeter reading directly in watts (5/15/50/150 W). A toggle switch determines the scale. Additional Features: 100-500-2500 W Water cooled (250W dry) 50 to 500 MHz frequency range (load), ±5% Supplied with a Type N input connector The 67C RF Absorption Wattmeter boasts a low VSWR (< 1.1) over the rated frequency range.

Suppliers

Company
Product
Description
Supplier Links
Wattmeter 67C
The 67C is a wattmeter from Bird. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions. The wattmeter is built around an accurate 50 ohm coaxial load resistor which becomes the transmitter load element, providing a practically reflectionless line termination from 25 to 1000 MHz. Power input to the load resistor is measured by a four-range crystal voltmeter reading directly in watts (5/15/50/150 W). A toggle switch determines the scale. Additional Features: 100-500-2500 W Water cooled (250W dry) 50 to 500 MHz frequency range (load), ±5% Supplied with a Type N input connector The 67C RF Absorption Wattmeter boasts a low VSWR (< 1.1) over the rated frequency range.

The 67C is a wattmeter from Bird. The Bird 6154 Termaline RF Wattmeter that is designed to measure RF power under non-radiating conditions. The wattmeter is built around an accurate 50 ohm coaxial load resistor which becomes the transmitter load element, providing a practically reflectionless line termination from 25 to 1000 MHz. Power input to the load resistor is measured by a four-range crystal voltmeter reading directly in watts (5/15/50/150 W). A toggle switch determines the scale.

Additional Features:

  • 100-500-2500 W Water cooled (250W dry)
  • 50 to 500 MHz frequency range (load),
  • ±5% Supplied with a Type N input connector

The 67C RF Absorption Wattmeter boasts a low VSWR (< 1.1) over the rated frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number 67C
Product Name Wattmeter
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Meters - PMX40 - Maury Microwave
Specs
Sampling Rate 100000 Hz
View Details
Analog Power Meters - D58292-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details