Pkg of 1, 50 ml, prepacked gel filtration column, 80 mm x 28.2 mm, max. pressure 40 psi, for use with Profinia protein purification system

Bio-Scale Mini Bio-Gel P-6 cartridges are 5 ml, 10 ml, and 50 ml Bio-Scale Mini cartridges filled with Bio-Gel P-6 support. They are used for desalting or buffer exchange using gel filtration (size exclusion) chromatography.
Bio-Scale Mini cartridges have a double-wall cartridge design* that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts. Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. Bio-Scale Mini Bio-Gel P-6 cartridges can also be run on the Profinia protein purification system.
* U.S.patent 7,208,087.
| Bio-Rad Laboratories, Inc. | |
|---|---|
| Product Category | Gel Electrophoresis Equipment |
| Product Number | 732-5312 |
| Product Name | Bio-Scale Mini Bio-Gel P-6 Desalting Cartridge |