Pkg of 5, 5 ml, prepacked ion exchange column, 40 mm x 12.6 mm, max. pressure 45 psi, for use with BioLogic systems or any chromatography system
Bio-Scale Mini Affi-Gel Blue cartridges are 5 ml Bio-Scale Mini cartridges filled with 50–100 mesh Affi-Gel Blue support for use in affinity chromatography. This form of Affi-Gel Blue gel is a crosslinked agarose bead with covalently attached cibacron blue F3GA dye that is ideally suited for albumin removal. Proteins and peptides are bound and released with a high degree of specificity by manipulating the composition of eluent buffers.
Bio-Scale Mini cartridges have a patented* double-wall cartridge design that provides extra durability and allows easy, reliable runs at pressures up to 45 psi with the aqueous buffers most commonly used for protein separation. Convenient, ready to use, and disposable, the cartridges have chemically compatible polypropylene parts.
Bio-Scale Mini cartridges are designed for use with BioLogic systems, a peristaltic pump, or any chromatography system; simple luer fittings make connections easy. For simple step elution, the cartridges can be used with a Luer-Lok syringe. Fittings are available for connection to HPLC- and FPLC-type systems. Bio-Scale Mini affinity cartridges can also be run on the Profinia protein purification system.
* U.S. patent 7,208,087.
| Bio-Rad Laboratories, Inc. | |
|---|---|
| Product Category | Gel Electrophoresis Equipment |
| Product Number | 732-4644 |
| Product Name | Bio-Scale Mini Affi-Gel Blue Cartridges |