Bio-Rad Laboratories, Inc. Pump Tubing Kit 731-8249

Description
Pkg of 1, 3.2 mm ID PharMed, pump tubing kit, 20 precut lengths and 4 sets of fittings Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing — recommended when biocompatibility is important. This material contains no cytotoxic extractables and has excellent wetting properties. It is autoclavable and may be heated for pyrogen removal. It may be damaged by concentrated acids and bases Tygon tubing — clear and tough, and will tolerate greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and is the ideal tubing material for use in the pumpheads of the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system; PharMed tubing generally lasts 10 times longer than Tygon or silicone Teflon tubing — chemically inert; it can be used with virtually any reagent, and is stable to 400°C Pump Tubing Kits Precut tubing for the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system is available in PharMed and silicone with a choice of 0.8, 1.6, or 3.2 mm ID. Each kit contains 20 pieces of precut pump tubing and four sets of luer fittings and tubing retainers.
Description
Pkg of 1, 3.2 mm ID PharMed, pump tubing kit, 20 precut lengths and 4 sets of fittings Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing — recommended when biocompatibility is important. This material contains no cytotoxic extractables and has excellent wetting properties. It is autoclavable and may be heated for pyrogen removal. It may be damaged by concentrated acids and bases Tygon tubing — clear and tough, and will tolerate greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and is the ideal tubing material for use in the pumpheads of the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system; PharMed tubing generally lasts 10 times longer than Tygon or silicone Teflon tubing — chemically inert; it can be used with virtually any reagent, and is stable to 400°C Pump Tubing Kits Precut tubing for the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system is available in PharMed and silicone with a choice of 0.8, 1.6, or 3.2 mm ID. Each kit contains 20 pieces of precut pump tubing and four sets of luer fittings and tubing retainers.

Suppliers

Company
Product
Description
Supplier Links
Pump Tubing Kit - 731-8249 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Pump Tubing Kit
731-8249
Pump Tubing Kit 731-8249
Pkg of 1, 3.2 mm ID PharMed, pump tubing kit, 20 precut lengths and 4 sets of fittings Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing — recommended when biocompatibility is important. This material contains no cytotoxic extractables and has excellent wetting properties. It is autoclavable and may be heated for pyrogen removal. It may be damaged by concentrated acids and bases Tygon tubing — clear and tough, and will tolerate greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and is the ideal tubing material for use in the pumpheads of the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system; PharMed tubing generally lasts 10 times longer than Tygon or silicone Teflon tubing — chemically inert; it can be used with virtually any reagent, and is stable to 400°C Pump Tubing Kits Precut tubing for the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system is available in PharMed and silicone with a choice of 0.8, 1.6, or 3.2 mm ID. Each kit contains 20 pieces of precut pump tubing and four sets of luer fittings and tubing retainers.

Pkg of 1, 3.2 mm ID PharMed, pump tubing kit, 20 precut lengths and 4 sets of fittings

Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits.

Tubing Options

  • Silicone tubing — recommended when biocompatibility is important. This material contains no cytotoxic extractables and has excellent wetting properties. It is autoclavable and may be heated for pyrogen removal. It may be damaged by concentrated acids and bases
  • Tygon tubing — clear and tough, and will tolerate greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol
  • PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and is the ideal tubing material for use in the pumpheads of the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system; PharMed tubing generally lasts 10 times longer than Tygon or silicone
  • Teflon tubing — chemically inert; it can be used with virtually any reagent, and is stable to 400°C

Pump Tubing Kits
Precut tubing for the Model EP-1 Econo pump, Econo gradient pump, and BioLogic LP system is available in PharMed and silicone with a choice of 0.8, 1.6, or 3.2 mm ID. Each kit contains 20 pieces of precut pump tubing and four sets of luer fittings and tubing retainers.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Tubing
Product Number 731-8249
Product Name Pump Tubing Kit
Inside Diameter 0.126 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details