Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
BINSACK REEDTECHNIK GMBH
8616-012-03 -- PROXIMITY SWITCH
Binsack Reedtechnik GmbH
Proximity Switch
8616-012-03
Description
BINSACK REEDTECHNIK Sensors & Switches 8616-012-03
Radwell International
Done
Description
BINSACK REEDTECHNIK Sensors & Switches 8616-012-03
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BINSACK REEDTECHNIK Sensors & Switches 8616-012-03
BINSACK REEDTECHNIK Sensors & Switches 8616-012-03
Supplier's Site
Technical Specifications
Radwell International
Product Category
Proximity Sensors
Product Name
Proximity Switch
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Photoelectric Sensors
1050708
Specs
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Rectangular
Operation Distance
236 inch (6000 mm)
View Details
2
suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Differential Impedance Transducer
DIT- 5200L
Specs
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Locon Sensor Systems, Inc.
Fiber Optic Photoelectric Sensors
Series 3060
Specs
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
3.94 to 7.87 inch (100 to 200 mm)
View Details
TE Connectivity
Photoelectric Proximity Sensors
5000003867-SE
Specs
Operation Distance
19.68 inch (500 mm)
View Details