The Flow Detect 2000 is a non-intrusive, microwave-based sensor for detecting solids and powder flow or no-flow in gravity chutes, conveyors, and pipelines. It houses the sensing element, power, and output controls in a single white powder-coated aluminum NEMA 4X enclosure with a 1-1/4" NPS mounting and 3/4" NPT conduit entry. It operates on 24 VDC ±10% with a 2 W power draw and detects flow up to 1.5 m (4.9 ft.). It provides a relay output rated at 250 VAC / 220 VDC / 2 A and a 4-20 mA output with a maximum 650 Ω load. Sensitivity and output delay are adjustable via accessible controls, with delay ranges of 0.1 to 3.1 seconds or 2.3 to 15.1 seconds. Operating temperature ranges from -22°F to 140°F (-30°C to 60°C). It meets North American Class II, Division 1, Groups E, F & G and ATEX Zone 21 hazardous location approvals.
The single-piece Flow Detect 2000 flow detector is a flow/no flow detector that, unlike the two-piece flow detector, houses both the remote sensor and control console in a single NEMA 4X enclosure. The Flow Detect 2000 helps prevent cross contamination by ensuring flow has stopped before a new material is introduced into the flow stream. It can help prevent potentially dangerous and expensive FSMA, USDA, or FDA compliance issues at facilities producing food for human or animal consumption. It is ideal for detecting flow conditions of solids and powders in gravity chutes, feeders, pipelines, conveyor belts, or bucket elevators. Optional North American Class II, Division 1 Groups E, F, & G and ATEX Zone 21 hazardous location approvals are available.
| BinMaster, Inc. | |
|---|---|
| Product Category | Solids Flow Meters |
| Product Number | Flow Detect 2000 |
| Product Name | Solids and Powder Flow Detector |