BinView is a web-based application for remote inventory monitoring of solids or liquids in tanks, bins, or silos, compatible with BinMaster sensors and third-party sensors with 4-20 mA analog, HART, or Modbus RTU output. It provides real-time graphical data display, automated email or text alerts for high and low levels, and supports multiple locations, gateways, and users with role-based access control. The interface is optimized for desktop and mobile devices, including the free BinCloud app, and updates sensor data every 15 minutes. Users can filter vessels by alert status, material, or location, generate historical reports in Excel or PDF, and customize dashboards. The system supports wireless gateways, long-range transceivers, and analog expansion hubs for scalable deployment.
BinView is a web-based application for remote inventory monitoring of solids or liquids in tanks, bins, or silos. It is compatible with an array of BinMaster sensors as well as other sensors that have a 4 -20 mA analog output or Modbus RTU. With automated alerts and a real-time inventory data display, BinView makes it easy to manage multiple vessels at multiple locations BinView provides an intuitive interface optimized for both desktop and mobile devices. Administrator controls let you specify user privileges, allowing multiple users to access information--if desired--while securing against unauthorized changes to the system.
| BinMaster, Inc. | |
|---|---|
| Product Category | Inventory Control Software |
| Product Number | BinView® |
| Product Name | Web-Based Application for Remote Inventory Monitoring |