The BinTrac high capacity pancake load cell delivers accuracy and reliability in a low-profile design—ideal for heavy-duty weighing. With capacities of 25,000 or 55,000 pounds, this bin weighing module is available with a weld-on mounting bracket and anchor plate, allowing it to fit a wide range of applications. Backed by a lightning warranty for long-term peace of mind.
BinTrac Bulk Material Weighing Systems
Improve efficiency, productivity, and safety
BinTrac is an accurate, dependable, and cost-effective bin weighing system for feed and industrial bin inventory management. The A-frame style, patented bracket design ensures safe and easy installation for both retrofits and new sites, eliminating the need for lifting equipment.
BinTrac force sensor load cells are available for a wide range of weighing capacities and can be easily adapted to fit various bin leg types. The scale data can be interfaced to leading barn, house, or industrial controllers, and the data can be sent to the cloud for remote monitoring and management.
Versatile load cell bin weighing options
Components for a turnkey weighing system
Batching control: Input/output control for batch accuracy
HouseLink interface: Connects third-party control systems
Site Communications: Send data to an onsite PC or remotely
BinTrac Cloud: Enterprise database integrates with 3rd party systems
BinLink: Proprietary PC software to remotely monitor single sites
BinTrac Vision/Mobile: Inventory and usage data anywhere, any device
| BinMaster, Inc. | |
|---|---|
| Product Category | Scales and Balances |
| Product Name | Bin Weighing Module with Pancake Load Cell |
| Type | Weigh Module / Assembly |
| Display | Digital Display |
| Ratings / Certifications | Other; IP69K (Hermetically Sealed) |
| Capacity | 55000 lbs (24943 kg) |