Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
BINMASTER, INC.
350-0056 -- MOTOR
BinMaster, Inc.
Motor
350-0056
Description
BIN MASTER Motors/GearBox/Clutc h 350-0056
Radwell International
Done
Description
BIN MASTER Motors/GearBox/Clutc h 350-0056
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor
Motor
BIN MASTER Motors/GearBox/Clutc h 350-0056
BIN MASTER Motors/GearBox/Clutc
h 350-0056
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Name
Motor
Unlock Full Specs
to access all available technical data
Similar Products
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-1
Specs
Motor Type
DC Motor
Units
Metric
Shaft Orientation
Right Angle
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft
A 3Z16-0085B
Specs
Motor Type
DC Motor
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Noodle Machine DC Gear Motor
PGM-W66
Specs
Output Power
0.1702 HP
Gear Type
Worm
View Details
Portescap
Motors - AC, DC
1113225013
Specs
Motor Type
DC Motor
Commutation
Brush
Standard DC Voltage
12V
View Details