BINDER Inc. Circular Connector, Receptacle, M12, 4 Way, Cable; Product Range Binder 9904301404

Description
CIRCULAR CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, M12, 4 Way, Cable; Product Range Binder - 23M9626 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, M12, 4 Way, Cable; Product Range Binder
23M9626
Circular Connector, Receptacle, M12, 4 Way, Cable; Product Range Binder 23M9626
CIRCULAR CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE; Product Range:713 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M9626
Product Name Circular Connector, Receptacle, M12, 4 Way, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products