BINDER Inc. Industrial Circular Connectors 99-9480-100-08

Description
binder 99-9480-100-08 Circular Connector
Request a Quote Datasheet
Description
binder 99-9480-100-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468910
Industrial Circular Connectors 468910
binder 99-9480-100-08 Circular Connector

binder 99-9480-100-08 Circular Connector

Supplier's Site
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder - 82Y7866 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
82Y7866
Industrial Circular, Plug, 8Pos, Cable; Product Range Binder 82Y7866
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468910 82Y7866
Product Name Industrial Circular Connectors Industrial Circular, Plug, 8Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products