BINDER Inc. Circular Connector, Plug, 8 Way, Cable; Product Range Binder 99 9479 100 08

Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Way, Cable; Product Range Binder - 23M9623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Way, Cable; Product Range Binder
23M9623
Circular Connector, Plug, 8 Way, Cable; Product Range Binder 23M9623
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:710 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M9623
Product Name Circular Connector, Plug, 8 Way, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1208 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers