CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4510 |
| Product Name | Circular Connector, Rcpt, 8Pos, Panel; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |