BINDER Inc. Circular Connector, Plug, 8Pos, Panel; Product Range Binder 99-9227-400-08

Description
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8Pos, Panel; Product Range Binder - 82AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Panel; Product Range Binder
82AC4508
Circular Connector, Plug, 8Pos, Panel; Product Range Binder 82AC4508
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:620 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4508
Product Name Circular Connector, Plug, 8Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details